Vishay Intertechnology, Inc. RES 169 OHM 1% 1/4W AXIAL RLR07C1690FSRSL

Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1% 1/4W AXIAL - RLR07C1690FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1% 1/4W AXIAL
RLR07C1690FSRSL
RES 169 OHM 1% 1/4W AXIAL RLR07C1690FSRSL
RES 169ohm 1% 1/4W AXIAL

RES 169ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1690FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1690FSRSL-ND
Through Hole Resistors RLR07C1690FSRSL-ND
169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1690FSRSL RLR07C1690FSRSL-ND
Product Name RES 169 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers