Vishay Intertechnology, Inc. RES 169 OHM 1% 1/4W AXIAL RLR07C1690FSBSL

Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1% 1/4W AXIAL - RLR07C1690FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1% 1/4W AXIAL
RLR07C1690FSBSL
RES 169 OHM 1% 1/4W AXIAL RLR07C1690FSBSL
RES 169ohm 1% 1/4W AXIAL

RES 169ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1690FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1690FSBSL-ND
Through Hole Resistors RLR07C1690FSBSL-ND
169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1690FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1690FSBSL
Through Hole Resistors RLR07C1690FSBSL
RES 169 OHM 1% 1/4W AXIAL

RES 169 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1690FSBSL RLR07C1690FSBSL-ND RLR07C1690FSBSL
Product Name RES 169 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details