Vishay Intertechnology, Inc. RES 169 OHM 1% 1/4W AXIAL RLR07C1690FRRSL

Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 169ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1% 1/4W AXIAL - RLR07C1690FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1% 1/4W AXIAL
RLR07C1690FRRSL
RES 169 OHM 1% 1/4W AXIAL RLR07C1690FRRSL
RES 169ohm 1% 1/4W AXIAL

RES 169ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1690FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1690FRRSL-ND
Through Hole Resistors RLR07C1690FRRSL-ND
169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

169 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1690FRRSL RLR07C1690FRRSL-ND
Product Name RES 169 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details