Vishay Intertechnology, Inc. RES 165K OHM 1% 1/4W AXIAL RLR07C1653FSRSL

Description
RES 165Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1% 1/4W AXIAL - RLR07C1653FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1% 1/4W AXIAL
RLR07C1653FSRSL
RES 165K OHM 1% 1/4W AXIAL RLR07C1653FSRSL
RES 165Kohm 1% 1/4W AXIAL

RES 165Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1653FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1653FSRSL-ND
Through Hole Resistors RLR07C1653FSRSL-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1653FSRSL RLR07C1653FSRSL-ND
Product Name RES 165K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details