Vishay Intertechnology, Inc. RES 16.5K OHM 1% 1/4W AXIAL RLR07C1652FSBSL

Description
RES 16.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1% 1/4W AXIAL - RLR07C1652FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1% 1/4W AXIAL
RLR07C1652FSBSL
RES 16.5K OHM 1% 1/4W AXIAL RLR07C1652FSBSL
RES 16.5Kohm 1% 1/4W AXIAL

RES 16.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1652FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1652FSBSL-ND
Through Hole Resistors RLR07C1652FSBSL-ND
16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1652FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1652FSBSL
Through Hole Resistors RLR07C1652FSBSL
RES 16.5K OHM 1% 1/4W AXIAL

RES 16.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1652FSBSL RLR07C1652FSBSL-ND RLR07C1652FSBSL
Product Name RES 16.5K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details