Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1650FSBSL

Description
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1650FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1650FSBSL-ND
Through Hole Resistors RLR07C1650FSBSL-ND
165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

165 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 165 OHM 1% 1/4W AXIAL - RLR07C1650FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1% 1/4W AXIAL
RLR07C1650FSBSL
RES 165 OHM 1% 1/4W AXIAL RLR07C1650FSBSL
RES 165ohm 1% 1/4W AXIAL

RES 165ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1650FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1650FSBSL
Through Hole Resistors RLR07C1650FSBSL
RES 165 OHM 1% 1/4W AXIAL

RES 165 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1650FSBSL-ND RLR07C1650FSBSL RLR07C1650FSBSL
Product Name Through Hole Resistors RES 165 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details