Vishay Intertechnology, Inc. RES 162K OHM 1% 1/4W AXIAL RLR07C1623FPBSL

Description
RES 162Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 162Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162K OHM 1% 1/4W AXIAL - RLR07C1623FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162K OHM 1% 1/4W AXIAL
RLR07C1623FPBSL
RES 162K OHM 1% 1/4W AXIAL RLR07C1623FPBSL
RES 162Kohm 1% 1/4W AXIAL

RES 162Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1623FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1623FPBSL-ND
Through Hole Resistors RLR07C1623FPBSL-ND
162 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1623FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1623FPBSL
Through Hole Resistors RLR07C1623FPBSL
RES 162K OHM 1% 1/4W AXIAL

RES 162K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1623FPBSL RLR07C1623FPBSL-ND RLR07C1623FPBSL
Product Name RES 162K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 162000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details