Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1622FMRE5

Description
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1622FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1622FMRE5TR-ND
Through Hole Resistors 541-RLR07C1622FMRE5TR-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R - RLR07C1622FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
RLR07C1622FMRE5
Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R RLR07C1622FMRE5
Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C1622FMRE5TR-ND RLR07C1622FMRE5
Product Name Through Hole Resistors Res Metal Film 16.2K Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers