Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1622FMBSL

Description
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1622FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1622FMBSL-ND
Through Hole Resistors RLR07C1622FMBSL-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 16.2K OHM 1% 1/4W AXIAL - RLR07C1622FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1% 1/4W AXIAL
RLR07C1622FMBSL
RES 16.2K OHM 1% 1/4W AXIAL RLR07C1622FMBSL
RES 16.2Kohm 1% 1/4W AXIAL

RES 16.2Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1622FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1622FMBSL
Through Hole Resistors RLR07C1622FMBSL
RES 16.2K OHM 1% 1/4W AXIAL

RES 16.2K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1622FMBSL-ND RLR07C1622FMBSL RLR07C1622FMBSL
Product Name Through Hole Resistors RES 16.2K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details