Vishay Intertechnology, Inc. RES 162 OHM 1% 1/4W AXIAL RLR07C1620FSRSL

Description
RES 162ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 162ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 162 OHM 1% 1/4W AXIAL - RLR07C1620FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1% 1/4W AXIAL
RLR07C1620FSRSL
RES 162 OHM 1% 1/4W AXIAL RLR07C1620FSRSL
RES 162ohm 1% 1/4W AXIAL

RES 162ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1620FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1620FSRSL-ND
Through Hole Resistors RLR07C1620FSRSL-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1620FSRSL RLR07C1620FSRSL-ND
Product Name RES 162 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 162 ohms 162 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details