Vishay Intertechnology, Inc. RES 1.6M OHM 2% 1/4W AXIAL RLR07C1604GRBSL

Description
RES 1.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 2% 1/4W AXIAL - RLR07C1604GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 2% 1/4W AXIAL
RLR07C1604GRBSL
RES 1.6M OHM 2% 1/4W AXIAL RLR07C1604GRBSL
RES 1.6Mohm 2% 1/4W AXIAL

RES 1.6Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1604GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1604GRBSL-ND
Through Hole Resistors RLR07C1604GRBSL-ND
1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1604GRBSL RLR07C1604GRBSL-ND
Product Name RES 1.6M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details