Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1604GMRSL

Description
1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1604GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1604GMRSL-ND
Through Hole Resistors RLR07C1604GMRSL-ND
1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.6 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.6M OHM 2% 1/4W AXIAL - RLR07C1604GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 2% 1/4W AXIAL
RLR07C1604GMRSL
RES 1.6M OHM 2% 1/4W AXIAL RLR07C1604GMRSL
RES 1.6Mohm 2% 1/4W AXIAL

RES 1.6Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1604GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1604GMRSL
Through Hole Resistors RLR07C1604GMRSL
RES 1.6M OHM 2% 1/4W AXIAL

RES 1.6M OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1604GMRSL-ND RLR07C1604GMRSL RLR07C1604GMRSL
Product Name Through Hole Resistors RES 1.6M OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details