Vishay Precision Group Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1502FRB14

Description
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1502FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1502FRB14
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1502FRB14
Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1502FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1502FRB14-ND
Through Hole Resistors RLR07C1502FRB14-ND
15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C9036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C9036
Resistor,metal Film,15Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C9036
Resistor,Metal Film,15KOhms,250WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,15KOhms,250WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1502FRB14 RLR07C1502FRB14-ND 50C9036
Product Name Res Metal Film 15K Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,15Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details