Vishay Intertechnology, Inc. Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR07C1501GSK36

Description
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet
Description
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR07C1501GSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR07C1501GSK36
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR07C1501GSK36
Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site
Through Hole Resistors - 541-RLR07C1501GSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1501GSK36TR-ND
Through Hole Resistors 541-RLR07C1501GSK36TR-ND
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1501GSK36 541-RLR07C1501GSK36TR-ND
Product Name Res Metal Film 1.5K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 1.00E-3 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details