Vishay Intertechnology, Inc. RES 1.5K OHM 2% 1/4W AXIAL RLR07C1501GSB14

Description
RES 1.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 2% 1/4W AXIAL - RLR07C1501GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 2% 1/4W AXIAL
RLR07C1501GSB14
RES 1.5K OHM 2% 1/4W AXIAL RLR07C1501GSB14
RES 1.5Kohm 2% 1/4W AXIAL

RES 1.5Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1501GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501GSB14-ND
Through Hole Resistors RLR07C1501GSB14-ND
1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1.5Kohm, 250Mw, 2%; Resistance Vishay - 29C4902 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 250Mw, 2%; Resistance Vishay
29C4902
Metal Film Resistor, 1.5Kohm, 250Mw, 2%; Resistance Vishay 29C4902
METAL FILM RESISTOR, 1.5KOHM, 250mW, 2%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 250mW, 2%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C1501GSB14 RLR07C1501GSB14-ND 29C4902
Product Name RES 1.5K OHM 2% 1/4W AXIAL Through Hole Resistors Metal Film Resistor, 1.5Kohm, 250Mw, 2%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1500 ohms 1500 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details