Vishay Intertechnology, Inc. RES 1.5K OHM 1% 1/4W AXIAL RLR07C1501FSBSL

Description
RES 1.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% 1/4W AXIAL - RLR07C1501FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 1/4W AXIAL
RLR07C1501FSBSL
RES 1.5K OHM 1% 1/4W AXIAL RLR07C1501FSBSL
RES 1.5Kohm 1% 1/4W AXIAL

RES 1.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1501FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501FSBSL-ND
Through Hole Resistors RLR07C1501FSBSL-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1501FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1501FSBSL
Through Hole Resistors RLR07C1501FSBSL
RES 1.5K OHM 1% 1/4W AXIAL

RES 1.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1501FSBSL RLR07C1501FSBSL-ND RLR07C1501FSBSL
Product Name RES 1.5K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers