Vishay Precision Group Through Hole Resistors RLR07C1501FSB14

Description
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1501FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501FSB14-ND
Through Hole Resistors RLR07C1501FSB14-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C1501FSB14 - RLR07C1501FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C1501FSB14
RLR07C1501FSB14
RLR07C1501FSB14 RLR07C1501FSB14
RLR07C1501FSB14

RLR07C1501FSB14

Supplier's Site
Metal Film Resistor, 1.5Kohm, 250Mw, 1%; Resistance Vishay - 93B1399 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.5Kohm, 250Mw, 1%; Resistance Vishay
93B1399
Metal Film Resistor, 1.5Kohm, 250Mw, 1%; Resistance Vishay 93B1399
METAL FILM RESISTOR, 1.5KOHM, 250mW, 1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1.5KOHM, 250mW, 1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201015 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201015
Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201015
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1501FSB14-ND RLR07C1501FSB14 93B1399 70201015
Product Name Through Hole Resistors RLR07C1501FSB14 Metal Film Resistor, 1.5Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers