Vishay Precision Group Through Hole Resistors RLR07C1501FRBSL

Description
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1501FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1501FRBSL-ND
Through Hole Resistors RLR07C1501FRBSL-ND
1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.5K OHM 1% 1/4W AXIAL - RLR07C1501FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% 1/4W AXIAL
RLR07C1501FRBSL
RES 1.5K OHM 1% 1/4W AXIAL RLR07C1501FRBSL
RES 1.5Kohm 1% 1/4W AXIAL

RES 1.5Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1501FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1501FRBSL
Through Hole Resistors RLR07C1501FRBSL
RES 1.5K OHM 1% 1/4W AXIAL

RES 1.5K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet
Resistor, 1.5Kohm, 250Mw, ±1%; Resistance Vishay - 23P5541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1.5Kohm, 250Mw, ±1%; Resistance Vishay
23P5541
Resistor, 1.5Kohm, 250Mw, ±1%; Resistance Vishay 23P5541
RESISTOR, 1.5KOHM, 250mW, ±1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

RESISTOR, 1.5KOHM, 250mW, ±1%; Resistance:1.5kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RLR07C1501FRBSL-ND RLR07C1501FRBSL RLR07C1501FRBSL 23P5541
Product Name Through Hole Resistors RES 1.5K OHM 1% 1/4W AXIAL Through Hole Resistors Resistor, 1.5Kohm, 250Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details