Vishay Intertechnology, Inc. RES 150 OHM 2% 1/4W AXIAL RLR07C1500GSBSL

Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 2% 1/4W AXIAL - RLR07C1500GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 2% 1/4W AXIAL
RLR07C1500GSBSL
RES 150 OHM 2% 1/4W AXIAL RLR07C1500GSBSL
RES 150ohm 2% 1/4W AXIAL

RES 150ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500GSBSL-ND
Through Hole Resistors RLR07C1500GSBSL-ND
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1500GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1500GSBSL
Through Hole Resistors RLR07C1500GSBSL
RES 150 OHM 2% 1/4W AXIAL

RES 150 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1500GSBSL RLR07C1500GSBSL-ND RLR07C1500GSBSL
Product Name RES 150 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details