The RLR07C1500GMBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 150 ohms with a tolerance of ±2%. The resistor is rated for a power dissipation of 0.25 watts at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features a low noise level of -40 dB and is constructed with epoxy coating for enhanced moisture protection. The resistor also exhibits a maximum working voltage of 250 volts and has a high insulation resistance of at least 10^9 ohms. This component is suitable for applications requiring established reliability and traceability of materials.
150 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 150ohm 2% 1/4W AXIAL
RES 150 OHM 2% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1500GMBSL-ND | RLR07C1500GMBSL | RLR07C1500GMBSL |
| Product Name | Through Hole Resistors | RES 150 OHM 2% 1/4W AXIAL | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |