150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR07C1500FSB14 | RLR07C1500FSB14-ND | 70201011 | 94B8284 |
| Product Name | RLR07C1500FSB14 | Through Hole Resistors | Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy | Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms |