Vishay Intertechnology, Inc. RES 150 OHM 1% 1/4W AXIAL RLR07C1500FPRSL

Description
RES 150ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% 1/4W AXIAL - RLR07C1500FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% 1/4W AXIAL
RLR07C1500FPRSL
RES 150 OHM 1% 1/4W AXIAL RLR07C1500FPRSL
RES 150ohm 1% 1/4W AXIAL

RES 150ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500FPRSL-ND
Through Hole Resistors RLR07C1500FPRSL-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1500FPRSL RLR07C1500FPRSL-ND
Product Name RES 150 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details