Vishay Intertechnology, Inc. RES 150 OHM 1% 1/4W AXIAL RLR07C1500FPRE6

Description
RES 150ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 150ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 1% 1/4W AXIAL - RLR07C1500FPRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1% 1/4W AXIAL
RLR07C1500FPRE6
RES 150 OHM 1% 1/4W AXIAL RLR07C1500FPRE6
RES 150ohm 1% 1/4W AXIAL

RES 150ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1500FPRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500FPRE6-ND
Through Hole Resistors RLR07C1500FPRE6-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1500FPRE6 RLR07C1500FPRE6-ND
Product Name RES 150 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details