Vishay Intertechnology, Inc. Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1500FPB14

Description
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR07C1500FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR07C1500FPB14
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR07C1500FPB14
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1500FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1500FPB14-ND
Through Hole Resistors RLR07C1500FPB14-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1500FPB14 RLR07C1500FPB14-ND
Product Name Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details