Vishay Intertechnology, Inc. RES 14 OHM 1% 1/4W AXIAL RLR07C14R0FRBSL

Description
RES 14ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1% 1/4W AXIAL - RLR07C14R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1% 1/4W AXIAL
RLR07C14R0FRBSL
RES 14 OHM 1% 1/4W AXIAL RLR07C14R0FRBSL
RES 14ohm 1% 1/4W AXIAL

RES 14ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C14R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C14R0FRBSL-ND
Through Hole Resistors RLR07C14R0FRBSL-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C14R0FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C14R0FRBSL
Through Hole Resistors RLR07C14R0FRBSL
RES 14 OHM 1% 1/4W AXIAL

RES 14 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C14R0FRBSL RLR07C14R0FRBSL-ND RLR07C14R0FRBSL
Product Name RES 14 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 14 ohms 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details