Vishay Intertechnology, Inc. RES 1.47M OHM 1% 1/4W AXIAL RLR07C1474FMBSL

Description
RES 1.47Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.47Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47M OHM 1% 1/4W AXIAL - RLR07C1474FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47M OHM 1% 1/4W AXIAL
RLR07C1474FMBSL
RES 1.47M OHM 1% 1/4W AXIAL RLR07C1474FMBSL
RES 1.47Mohm 1% 1/4W AXIAL

RES 1.47Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1474FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1474FMBSL-ND
Through Hole Resistors RLR07C1474FMBSL-ND
1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.47 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1474FMBSL RLR07C1474FMBSL-ND
Product Name RES 1.47M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers