Vishay Intertechnology, Inc. RES 147K OHM 1% 1/4W AXIAL RLR07C1473FPBSL

Description
RES 147Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 147Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1% 1/4W AXIAL - RLR07C1473FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1% 1/4W AXIAL
RLR07C1473FPBSL
RES 147K OHM 1% 1/4W AXIAL RLR07C1473FPBSL
RES 147Kohm 1% 1/4W AXIAL

RES 147Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1473FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1473FPBSL-ND
Through Hole Resistors RLR07C1473FPBSL-ND
147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1473FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1473FPBSL
Through Hole Resistors RLR07C1473FPBSL
RES 147K OHM 1% 1/4W AXIAL

RES 147K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1473FPBSL RLR07C1473FPBSL-ND RLR07C1473FPBSL
Product Name RES 147K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details