Vishay Intertechnology, Inc. RES 14.7K OHM 1% 1/4W AXIAL RLR07C1472FMBSL

Description
RES 14.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1% 1/4W AXIAL - RLR07C1472FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1% 1/4W AXIAL
RLR07C1472FMBSL
RES 14.7K OHM 1% 1/4W AXIAL RLR07C1472FMBSL
RES 14.7Kohm 1% 1/4W AXIAL

RES 14.7Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1472FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1472FMBSL-ND
Through Hole Resistors RLR07C1472FMBSL-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1472FMBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1472FMBSL
Through Hole Resistors RLR07C1472FMBSL
RES 14.7K OHM 1% 1/4W AXIAL

RES 14.7K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1472FMBSL RLR07C1472FMBSL-ND RLR07C1472FMBSL
Product Name RES 14.7K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 14700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 243000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details