VISHAY INTERTECHNOLOGY, INC.
RLR07C1470FPRSL -- RES 147 OHM 1% 1/4W AXIAL
Vishay Intertechnology, Inc.
RES 147 OHM 1% 1/4W AXIAL
RLR07C1470FPRSL
Description
RES 147ohm 1% 1/4W AXIAL
Request a Quote
Email Supplier
Description
RES 147ohm 1% 1/4W AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RLR07C1470FPRSL |
|
Product Name
|
RES 147 OHM 1% 1/4W AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
1.5 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details