Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1470FPBSL

Description
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1470FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1470FPBSL-ND
Through Hole Resistors RLR07C1470FPBSL-ND
147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

147 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 147 OHM 1% 1/4W AXIAL - RLR07C1470FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147 OHM 1% 1/4W AXIAL
RLR07C1470FPBSL
RES 147 OHM 1% 1/4W AXIAL RLR07C1470FPBSL
RES 147ohm 1% 1/4W AXIAL

RES 147ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1470FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1470FPBSL
Through Hole Resistors RLR07C1470FPBSL
RES 147 OHM 1% 1/4W AXIAL

RES 147 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1470FPBSL-ND RLR07C1470FPBSL RLR07C1470FPBSL
Product Name Through Hole Resistors RES 147 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details