Vishay Intertechnology, Inc. RES 1.43M OHM 1% 1/4W AXIAL RLR07C1434FSBSL

Description
RES 1.43Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.43Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43M OHM 1% 1/4W AXIAL - RLR07C1434FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43M OHM 1% 1/4W AXIAL
RLR07C1434FSBSL
RES 1.43M OHM 1% 1/4W AXIAL RLR07C1434FSBSL
RES 1.43Mohm 1% 1/4W AXIAL

RES 1.43Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1434FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1434FSBSL-ND
Through Hole Resistors RLR07C1434FSBSL-ND
1.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1434FSBSL RLR07C1434FSBSL-ND
Product Name RES 1.43M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.43E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614894-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details