Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1433FRBSL

Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1433FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1433FRBSL-ND
Through Hole Resistors RLR07C1433FRBSL-ND
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 143K OHM 1% 1/4W AXIAL - RLR07C1433FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143K OHM 1% 1/4W AXIAL
RLR07C1433FRBSL
RES 143K OHM 1% 1/4W AXIAL RLR07C1433FRBSL
RES 143Kohm 1% 1/4W AXIAL

RES 143Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1433FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1433FRBSL
Through Hole Resistors RLR07C1433FRBSL
RES 143K OHM 1% 1/4W AXIAL

RES 143K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1433FRBSL-ND RLR07C1433FRBSL RLR07C1433FRBSL
Product Name Through Hole Resistors RES 143K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details