Vishay Intertechnology, Inc. RES 14.3K OHM 1% 1/4W AXIAL RLR07C1432FSBSL

Description
RES 14.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1% 1/4W AXIAL - RLR07C1432FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1% 1/4W AXIAL
RLR07C1432FSBSL
RES 14.3K OHM 1% 1/4W AXIAL RLR07C1432FSBSL
RES 14.3Kohm 1% 1/4W AXIAL

RES 14.3Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1432FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1432FSBSL-ND
Through Hole Resistors RLR07C1432FSBSL-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1432FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1432FSBSL
Through Hole Resistors RLR07C1432FSBSL
RES 14.3K OHM 1% 1/4W AXIAL

RES 14.3K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1432FSBSL RLR07C1432FSBSL-ND RLR07C1432FSBSL
Product Name RES 14.3K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details