Vishay Intertechnology, Inc. RES 1.43K OHM 1% 1/4W AXIAL RLR07C1431FSBSL

Description
RES 1.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.43Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1% 1/4W AXIAL - RLR07C1431FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1% 1/4W AXIAL
RLR07C1431FSBSL
RES 1.43K OHM 1% 1/4W AXIAL RLR07C1431FSBSL
RES 1.43Kohm 1% 1/4W AXIAL

RES 1.43Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1431FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1431FSBSL-ND
Through Hole Resistors RLR07C1431FSBSL-ND
1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1431FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1431FSBSL
Through Hole Resistors RLR07C1431FSBSL
RES 1.43K OHM 1% 1/4W AXIAL

RES 1.43K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1431FSBSL RLR07C1431FSBSL-ND RLR07C1431FSBSL
Product Name RES 1.43K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details