Vishay Intertechnology, Inc. Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1431FSB1423

Description
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C1431FSB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C1431FSB1423
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1431FSB1423
Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C1431FSB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1431FSB1423-ND
Through Hole Resistors 541-RLR07C1431FSB1423-ND
1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.43 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1431FSB1423 541-RLR07C1431FSB1423-ND
Product Name Res Metal Film 1.43K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details