Vishay Intertechnology, Inc. RES 143 OHM 1% 1/4W AXIAL RLR07C1430FSB14

Description
RES 143ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 143ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 143 OHM 1% 1/4W AXIAL - RLR07C1430FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 143 OHM 1% 1/4W AXIAL
RLR07C1430FSB14
RES 143 OHM 1% 1/4W AXIAL RLR07C1430FSB14
RES 143ohm 1% 1/4W AXIAL

RES 143ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1430FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1430FSB14-ND
Through Hole Resistors RLR07C1430FSB14-ND
143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

143 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1430FSB14 RLR07C1430FSB14-ND
Product Name RES 143 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 143 ohms 143 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details