Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1404FSRSL

Description
1.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1404FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1404FSRSL-ND
Through Hole Resistors RLR07C1404FSRSL-ND
1.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.4M OHM 1% 1/4W AXIAL - RLR07C1404FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4M OHM 1% 1/4W AXIAL
RLR07C1404FSRSL
RES 1.4M OHM 1% 1/4W AXIAL RLR07C1404FSRSL
RES 1.4Mohm 1% 1/4W AXIAL

RES 1.4Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1404FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1404FSRSL
Through Hole Resistors RLR07C1404FSRSL
RES 1.4M OHM 1% 1/4W AXIAL

RES 1.4M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1404FSRSL-ND RLR07C1404FSRSL RLR07C1404FSRSL
Product Name Through Hole Resistors RES 1.4M OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details