Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1401FPBSL

Description
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1401FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1401FPBSL-ND
Through Hole Resistors RLR07C1401FPBSL-ND
1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.4K OHM 1% 1/4W AXIAL - RLR07C1401FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1% 1/4W AXIAL
RLR07C1401FPBSL
RES 1.4K OHM 1% 1/4W AXIAL RLR07C1401FPBSL
RES 1.4Kohm 1% 1/4W AXIAL

RES 1.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1401FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1401FPBSL
Through Hole Resistors RLR07C1401FPBSL
RES 1.4K OHM 1% 1/4W AXIAL

RES 1.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1401FPBSL-ND RLR07C1401FPBSL RLR07C1401FPBSL
Product Name Through Hole Resistors RES 1.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260436 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details