Vishay Intertechnology, Inc. Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1400FRB14

Description
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR07C1400FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR07C1400FRB14
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR07C1400FRB14
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR07C1400FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1400FRB14-ND
Through Hole Resistors RLR07C1400FRB14-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1400FRB14 RLR07C1400FRB14-ND
Product Name Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers