Vishay Intertechnology, Inc. Through Hole Resistors RLR07C13R3FSBSL

Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C13R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C13R3FSBSL-ND
Through Hole Resistors RLR07C13R3FSBSL-ND
13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 13.3 OHM 1% 1/4W AXIAL - RLR07C13R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3 OHM 1% 1/4W AXIAL
RLR07C13R3FSBSL
RES 13.3 OHM 1% 1/4W AXIAL RLR07C13R3FSBSL
RES 13.3ohm 1% 1/4W AXIAL

RES 13.3ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C13R3FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C13R3FSBSL
Through Hole Resistors RLR07C13R3FSBSL
RES 13.3 OHM 1% 1/4W AXIAL

RES 13.3 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C13R3FSBSL-ND RLR07C13R3FSBSL RLR07C13R3FSBSL
Product Name Through Hole Resistors RES 13.3 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 13.3 ohms 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details