Vishay Intertechnology, Inc. RES 13 OHM 1% 1/4W AXIAL RLR07C13R0FSRSL

Description
RES 13ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 13ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13 OHM 1% 1/4W AXIAL - RLR07C13R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13 OHM 1% 1/4W AXIAL
RLR07C13R0FSRSL
RES 13 OHM 1% 1/4W AXIAL RLR07C13R0FSRSL
RES 13ohm 1% 1/4W AXIAL

RES 13ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C13R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C13R0FSRSL-ND
Through Hole Resistors RLR07C13R0FSRSL-ND
13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

13 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C13R0FSRSL RLR07C13R0FSRSL-ND
Product Name RES 13 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details