Vishay Intertechnology, Inc. RES 1.37M OHM 1% 1/4W AXIAL RLR07C1374FSRSL

Description
RES 1.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.37Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37M OHM 1% 1/4W AXIAL - RLR07C1374FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37M OHM 1% 1/4W AXIAL
RLR07C1374FSRSL
RES 1.37M OHM 1% 1/4W AXIAL RLR07C1374FSRSL
RES 1.37Mohm 1% 1/4W AXIAL

RES 1.37Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1374FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1374FSRSL-ND
Through Hole Resistors RLR07C1374FSRSL-ND
1.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1374FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1374FSRSL
Through Hole Resistors RLR07C1374FSRSL
RES 1.37M OHM 1% 1/4W AXIAL

RES 1.37M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1374FSRSL RLR07C1374FSRSL-ND RLR07C1374FSRSL
Product Name RES 1.37M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1.37E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details