Vishay Intertechnology, Inc. RES 137K OHM 1% 1/4W AXIAL RLR07C1373FMB14

Description
RES 137Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 137Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1% 1/4W AXIAL - RLR07C1373FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1% 1/4W AXIAL
RLR07C1373FMB14
RES 137K OHM 1% 1/4W AXIAL RLR07C1373FMB14
RES 137Kohm 1% 1/4W AXIAL

RES 137Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1373FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1373FMB14-ND
Through Hole Resistors RLR07C1373FMB14-ND
137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

137 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1373FMB14 RLR07C1373FMB14-ND
Product Name RES 137K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details