Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1371FSBSL

Description
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C1371FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1371FSBSL-ND
Through Hole Resistors RLR07C1371FSBSL-ND
1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 1.37K OHM 1% 1/4W AXIAL - RLR07C1371FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1% 1/4W AXIAL
RLR07C1371FSBSL
RES 1.37K OHM 1% 1/4W AXIAL RLR07C1371FSBSL
RES 1.37Kohm 1% 1/4W AXIAL

RES 1.37Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1371FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1371FSBSL
Through Hole Resistors RLR07C1371FSBSL
RES 1.37K OHM 1% 1/4W AXIAL

RES 1.37K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1371FSBSL-ND RLR07C1371FSBSL RLR07C1371FSBSL
Product Name Through Hole Resistors RES 1.37K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details