Vishay Intertechnology, Inc. RES 133K OHM 1% 1/4W AXIAL RLR07C1333FRRSL

Description
RES 133Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1% 1/4W AXIAL - RLR07C1333FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1% 1/4W AXIAL
RLR07C1333FRRSL
RES 133K OHM 1% 1/4W AXIAL RLR07C1333FRRSL
RES 133Kohm 1% 1/4W AXIAL

RES 133Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1333FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1333FRRSL-ND
Through Hole Resistors RLR07C1333FRRSL-ND
133 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

133 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1333FRRSL RLR07C1333FRRSL-ND
Product Name RES 133K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers