1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.33Kohm 1% 1/4W AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C1331FRRSL-ND | RLR07C1331FRRSL |
| Product Name | Through Hole Resistors | RES 1.33K OHM 1% 1/4W AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 1 +/- % | 1 +/- % |