Vishay Intertechnology, Inc. RES 1.33K OHM 1% 1/4W AXIAL RLR07C1331FRBSL

Description
RES 1.33Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1% 1/4W AXIAL - RLR07C1331FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1% 1/4W AXIAL
RLR07C1331FRBSL
RES 1.33K OHM 1% 1/4W AXIAL RLR07C1331FRBSL
RES 1.33Kohm 1% 1/4W AXIAL

RES 1.33Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1331FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1331FRBSL-ND
Through Hole Resistors RLR07C1331FRBSL-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1331FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1331FRBSL
Through Hole Resistors RLR07C1331FRBSL
RES 1.33K OHM 1% 1/4W AXIAL

RES 1.33K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1331FRBSL RLR07C1331FRBSL-ND RLR07C1331FRBSL
Product Name RES 1.33K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details