Vishay Intertechnology, Inc. RES 1.33K OHM 1% 1/4W AXIAL RLR07C1331FPRSL

Description
RES 1.33Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 1% 1/4W AXIAL - RLR07C1331FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 1% 1/4W AXIAL
RLR07C1331FPRSL
RES 1.33K OHM 1% 1/4W AXIAL RLR07C1331FPRSL
RES 1.33Kohm 1% 1/4W AXIAL

RES 1.33Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1331FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1331FPRSL-ND
Through Hole Resistors RLR07C1331FPRSL-ND
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1331FPRSL RLR07C1331FPRSL-ND
Product Name RES 1.33K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers