RES 1.33Kohm 1% 1/4W AXIAL
1.33 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 1.33K OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1331FPBSL | RLR07C1331FPBSL-ND | RLR07C1331FPBSL |
| Product Name | RES 1.33K OHM 1% 1/4W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1330 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |