Vishay Intertechnology, Inc. RES 1.3M OHM 2% 1/4W AXIAL RLR07C1304GRBSL

Description
RES 1.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 1.3Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3M OHM 2% 1/4W AXIAL - RLR07C1304GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3M OHM 2% 1/4W AXIAL
RLR07C1304GRBSL
RES 1.3M OHM 2% 1/4W AXIAL RLR07C1304GRBSL
RES 1.3Mohm 2% 1/4W AXIAL

RES 1.3Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1304GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1304GRBSL-ND
Through Hole Resistors RLR07C1304GRBSL-ND
1.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1.3 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1304GRBSL RLR07C1304GRBSL-ND
Product Name RES 1.3M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.30E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers